ROHM Semiconductor GmbH Single Rank Mini-mold Chip LED SML-D15YW(C)

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Willich, Germany
Single Rank Mini-mold Chip LED
SML-D15YW(C)
Single Rank Mini-mold Chip LED SML-D15YW(C)
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Single Rank Mini-mold Chip LED
SML-D15YW(C)
Single Rank Mini-mold Chip LED SML-D15YW(C)
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D15YW(C) SML-D15YW(C)
Product Name Single Rank Mini-mold Chip LED Single Rank Mini-mold Chip LED
LED Package: 1.6x0.8 (t=0.55) 1.6 mm x0.8 mm
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Optical Power Output 87 milliwatts 87 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
2 suppliers
LED Indication - Discrete - 67-1722-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
4 suppliers