ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-522MY8W | SML-522MY8W |
| Product Name | EXCELED™ Series, Dual color mini-mold Chip LED | Dual color mini-mold Chip LED |
| LED Package: | 1.5x1.3 (t=0.6) | 1.3 mm x1.5 mm |
| LED Type | Yellow; Green; Multi-Colored | Yellow; Green; Multi-Colored |
| Peak Wavelength | 572 to 590 nm (5720 to 5900 Å) | 572 to 590 nm (5720 to 5900 Å) |
| Optical Power Output | 54 milliwatts | 54 milliwatts |