ROHM Semiconductor GmbH Circular LED lamp SLR-343YY

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
Willich, Germany
Circular LED lamp
SLR-343YY
Circular LED lamp SLR-343YY
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
Circular LED lamp - SLR-343YY - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Circular LED lamp
SLR-343YY
Circular LED lamp SLR-343YY
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-343YY SLR-343YY
Product Name Circular LED lamp Circular LED lamp
LED Package: Circleφ3
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 587 nm (5870 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - SLC-22DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
LED Indication - Discrete - 67-2125-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0404 (1010 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 632 nm (4650 to 6320 Å)
View Details
4 suppliers