CSL0901x(C) Series is Lens type Chip LED which is AEC-Q102 qualified.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | CSL0901UT(C) |
| Product Name | High brightness Lens Type, Red LED for Automotive |
| LED Package: | 1.6x0.8 (t=1.24) |
| LED Type | Red |
| Peak Wavelength | 620 nm (6200 Å) |
| Optical Power Output | 75 milliwatts |