ROHM Semiconductor GmbH EXCELED™ series chip LED SML-D12Y8W(C)

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Datasheet Summary
Powered by GS/AI

The SML-D12Y8W(C) is part of the EXCELED,Ñ¢ series chip LED from ROHM Semiconductor GmbH, designed for high brightness and reliability. This component is AEC-Q101 qualified, making it suitable for automotive applications. It has a compact size of 1.6vó0.8mm with a thickness of 0.55mm, allowing for space-efficient designs. The operating temperature range is from -40°C to +100°C, which enhances its versatility in various environments. The LED emits yellow light with a dominant wavelength of approximately 590nm and has a typical luminous intensity of 63mcd at a forward current of 20mA. The forward voltage is specified at a maximum of 2.5V. The device also features a moisture sensitivity level of 3, indicating its handling requirements during assembly. This LED is suitable for applications requiring compact, reliable lighting solutions.

Datasheet Summary
Powered by GS/AI

The SML-D12Y8W(C) is part of the EXCELED,Ñ¢ series chip LED from ROHM Semiconductor GmbH, designed for high brightness and reliability. This component is AEC-Q101 qualified, making it suitable for automotive applications. It has a compact size of 1.6vó0.8mm with a thickness of 0.55mm, allowing for space-efficient designs. The operating temperature range is from -40°C to +100°C, which enhances its versatility in various environments. The LED emits yellow light with a dominant wavelength of approximately 590nm and has a typical luminous intensity of 63mcd at a forward current of 20mA. The forward voltage is specified at a maximum of 2.5V. The device also features a moisture sensitivity level of 3, indicating its handling requirements during assembly. This LED is suitable for applications requiring compact, reliable lighting solutions.

Suppliers

Company
Product
Description
Supplier Links
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor GmbH
Willich, Germany
EXCELED™ series chip LED
SML-D12Y8W(C)
EXCELED™ series chip LED SML-D12Y8W(C)
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
EXCELED™ series chip LED
SML-D12Y8W(C)
EXCELED™ series chip LED SML-D12Y8W(C)
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12Y8W(C) SML-D12Y8W(C)
Product Name EXCELED™ series chip LED EXCELED™ series chip LED
LED Package: 1.6x0.8 (t=0.55) 1.6 mm x0.8 mm
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Optical Power Output 54 milliwatts 54 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details