ROHM Semiconductor GmbH Chip LED with reflector SML-013YT

Description
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.
Datasheet
Description
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip LED with reflector - SML-013YT - ROHM Semiconductor GmbH
Willich, Germany
Chip LED with reflector
SML-013YT
Chip LED with reflector SML-013YT
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.

SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.

Supplier's Site Datasheet
Chip LED with reflector - SML-013YT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Chip LED with reflector
SML-013YT
Chip LED with reflector SML-013YT
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-013YT SML-013YT
Product Name Chip LED with reflector Chip LED with reflector
LED Package: 3x2 (t=1.3) 3.0 mm x2.0 mm
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Optical Power Output 75 milliwatts 75 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Visible Emitter - MTE8600N5 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details