CSL0902YT(C) is a Yellow surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a light source for display units.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | CSL0902YT(C) |
| Product Name | High brightness Lens Type, Yellow Chip Led |
| LED Package: | 1.6x0.8 (t=1.24) |
| LED Type | Yellow |
| Peak Wavelength | 590 nm (5900 Å) |
| Optical Power Output | 87 milliwatts |