ROHM Semiconductor USA, LLC High brightness Lens Type LED CSL0901DT

Description
CSL0901DT is Lens type Chip LED.
Datasheet
Description
CSL0901DT is Lens type Chip LED.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High brightness Lens Type LED - CSL0901DT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High brightness Lens Type LED
CSL0901DT
High brightness Lens Type LED CSL0901DT
CSL0901DT is Lens type Chip LED.

CSL0901DT is Lens type Chip LED.

Supplier's Site Datasheet
Willich, Germany
High brightness Lens Type LED
CSL0901DT
High brightness Lens Type LED CSL0901DT
CSL0901DT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

CSL0901DT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

Supplier's Site Datasheet
Led, Orange, 400Mcd, 605Nm, 0608; Led Colour Rohm - 68AC4703 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 400Mcd, 605Nm, 0608; Led Colour Rohm
68AC4703
Led, Orange, 400Mcd, 605Nm, 0608; Led Colour Rohm 68AC4703
LED, ORANGE, 400MCD, 605NM, 0608; LED Colour:Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:400mcd; Viewing Angle:-; Lens Shape:Dome; Product RoHS Compliant: Yes

LED, ORANGE, 400MCD, 605NM, 0608; LED Colour:Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:400mcd; Viewing Angle:-; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CSL0901DT
Standard LEDs - SMD CSL0901DT
Standard LEDs - SMD LED ORANGE HIGH BRIGHTNESS

Standard LEDs - SMD LED ORANGE HIGH BRIGHTNESS

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CSL0901DT CSL0901DT 68AC4703 CSL0901DT
Product Name High brightness Lens Type LED High brightness Lens Type LED Led, Orange, 400Mcd, 605Nm, 0608; Led Colour Rohm Standard LEDs - SMD
LED Type Orange Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Optical Power Output 50 milliwatts 50 milliwatts
Luminous Intensity 405 milliCandela 405 milliCandela 400 milliCandela
Forward Current 20 milliamps 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details