ROHM Semiconductor GmbH Chip LED with reflector SML-010YT

Description
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.
Datasheet
Description
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip LED with reflector - SML-010YT - ROHM Semiconductor GmbH
Willich, Germany
Chip LED with reflector
SML-010YT
Chip LED with reflector SML-010YT
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.

SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Light Emitting Diodes (LED)
Product Number SML-010YT
Product Name Chip LED with reflector
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Optical Power Output 70 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
1W High Power LED - ASMT-AB00-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 130 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details