ROHM Semiconductor GmbH Small chip LED with reflector SML-M13VT

Description
SML-M13VT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission.
Datasheet
Description
SML-M13VT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small chip LED with reflector - SML-M13VT - ROHM Semiconductor GmbH
Willich, Germany
Small chip LED with reflector
SML-M13VT
Small chip LED with reflector SML-M13VT
SML-M13VT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission.

SML-M13VT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission.

Supplier's Site Datasheet
Small chip LED with reflector - SML-M13VT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Small chip LED with reflector
SML-M13VT
Small chip LED with reflector SML-M13VT
SML-M13VT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission.

SML-M13VT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-M13VT SML-M13VT
Product Name Small chip LED with reflector Small chip LED with reflector
LED Package: 2x1.25 (t=0.8) 2.0 mm x1.25 mm
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Optical Power Output 75 milliwatts 75 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 846-SLR-56MGT32CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-SML-LXR851SOC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers