ROHM Semiconductor USA, LLC Infrared Light Emitting Diode Top View Type SIR-563ST3F

Description
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
Request a Quote Datasheet
Description
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Light Emitting Diode Top View Type - SIR-563ST3F - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Infrared Light Emitting Diode Top View Type
SIR-563ST3F
Infrared Light Emitting Diode Top View Type SIR-563ST3F
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.

Supplier's Site Datasheet
Infrared Light Emitting Diode Top View Type - SIR-563ST3F - ROHM Semiconductor GmbH
Willich, Germany
Infrared Light Emitting Diode Top View Type
SIR-563ST3F
Infrared Light Emitting Diode Top View Type SIR-563ST3F
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.

Supplier's Site Datasheet
IR LEDs - 1246858 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1246858
IR LEDs 1246858
LED,Infrared,940nm,3 0deg,radial T1.75

LED,Infrared,940nm,30deg,radial T1.75

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SIR-563ST3F SIR-563ST3F 1246858
Product Name Infrared Light Emitting Diode Top View Type Infrared Light Emitting Diode Top View Type IR LEDs
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Viewing Angle 15 degrees 15 degrees
Optical Power Output 11 milliwatts 11 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.0MM YELLOW SMD LED - AA3021YS - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers