The SML-811DT(A) is a reverse mount chip LED from ROHM Semiconductor USA, LLC, designed for compact applications. It measures 3.4mm x 1.25mm with a thickness of 1.1mm, making it suitable for space-constrained designs. The LED operates within a temperature range of -30°C to +85°C and has a moisture sensitivity level of 3. It features a forward voltage of approximately 2.0V at a forward current of 20mA, with a maximum power dissipation of 100mW. The SML-811DT(A) is available in various colors, including orange, yellow, and red, with luminous intensity values that vary based on the specific color and current used. This LED is appropriate for general electronic equipment and applications requiring reliable performance in a small footprint.
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-811DT(A) | SML-811DT(A) |
| Product Name | Reverse mount available chip LED | Reverse mount available chip LED |
| LED Package: | 3.4x1.25 (t=1.1) | 3.4 mm x1.25 mm |
| LED Type | Orange | Orange |
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) |
| Optical Power Output | 62 milliwatts | 62 milliwatts |