ROHM Semiconductor GmbH Reverse mount available chip LED SML-811WT(C)

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse mount available chip LED - SML-811WT(C) - ROHM Semiconductor GmbH
Willich, Germany
Reverse mount available chip LED
SML-811WT(C)
Reverse mount available chip LED SML-811WT(C)
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
Reverse mount available chip LED - SML-811WT(C) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Reverse mount available chip LED
SML-811WT(C)
Reverse mount available chip LED SML-811WT(C)
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-811WT(C) SML-811WT(C)
Product Name Reverse mount available chip LED Reverse mount available chip LED
LED Package: 3.4x1.25 (t=1.1) 3.4 mm x1.25 mm
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Optical Power Output 62 milliwatts 62 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details
EXCELED™ series chip LED - SML-E12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers