ROHM Semiconductor GmbH Mini-mold Chip LED SML-D14DW(A)

Description
Orange surface mount LEDs featuring AlGaInP packed with milky white diffused resin
Datasheet
Description
Orange surface mount LEDs featuring AlGaInP packed with milky white diffused resin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-mold Chip LED - SML-D14DW(A) - ROHM Semiconductor GmbH
Willich, Germany
Mini-mold Chip LED
SML-D14DW(A)
Mini-mold Chip LED SML-D14DW(A)
Orange surface mount LEDs featuring AlGaInP packed with milky white diffused resin

Orange surface mount LEDs featuring AlGaInP packed with milky white diffused resin

Supplier's Site Datasheet
Mini-mold Chip LED - SML-D14DW(A) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Mini-mold Chip LED
SML-D14DW(A)
Mini-mold Chip LED SML-D14DW(A)
Orange surface mount LEDs featuring AlGaInP packed with milky white diffused resin

Orange surface mount LEDs featuring AlGaInP packed with milky white diffused resin

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D14DW(A) SML-D14DW(A)
Product Name Mini-mold Chip LED Mini-mold Chip LED
LED Package: 1.6x0.8 (t=0.55) 1.6 mm x0.8 mm
LED Type Orange; White Orange; White
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Optical Power Output 75 milliwatts 75 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
High brightness chip LED with reflector - SML-Z14DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details