ROHM Semiconductor GmbH Reverse mount available chip LED with lens SML-S13MT

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor GmbH
Willich, Germany
Reverse mount available chip LED with lens
SML-S13MT
Reverse mount available chip LED with lens SML-S13MT
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Reverse mount available chip LED with lens
SML-S13MT
Reverse mount available chip LED with lens SML-S13MT
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-S13MT SML-S13MT
Product Name Reverse mount available chip LED with lens Reverse mount available chip LED with lens
LED Package: 3.2x1.6 (t=1.85) 3.2 mm x1.6 mm
LED Type Yellow; Green Yellow; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Optical Power Output 78 milliwatts 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High brightness Lens Type LED - CSL0901YT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
LED Indication - Discrete - 1497-1048-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details