The SML-Z14F4T is a high brightness chip LED with a reflector, designed for surface mount applications. It features a compact size of 2.8 x 3.5 x 2.05 mm and emits green light with a dominant wavelength of approximately 565 nm. The LED has a typical luminous intensity of 120 mcd at a forward current of 50 mA, with a maximum forward current rating of 70 mA and a peak forward current of 200 mA. The forward voltage ranges from 1.7 V to 2.7 V at 50 mA. This product is suitable for consumer and industrial applications, particularly in switch backlighting designs. It operates effectively within a temperature range of -40°C to +100°C and has a maximum power dissipation of 189 mW. The LED is classified under moisture sensitivity level 3, indicating specific handling requirements. It is important to note that this product is not intended for automotive or high-reliability applications.
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-Z14F4T | SML-Z14F4T |
| Product Name | High brightness chip LED with reflector | High brightness chip LED with reflector |
| LED Package: | 2.8x3.5 (t=2.05) | 3.5 mm x 2.8 mm |
| LED Type | Green | Green |
| Peak Wavelength | 565 nm (5650 Å) | 565 nm (5650 Å) |
| Optical Power Output | 189 milliwatts | 189 milliwatts |