ROHM Semiconductor GmbH Mini-mold side view chip LED SML-A12DT(J)

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-mold side view chip LED - SML-A12DT(J) - ROHM Semiconductor GmbH
Willich, Germany
Mini-mold side view chip LED
SML-A12DT(J)
Mini-mold side view chip LED SML-A12DT(J)
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
Mini-mold side view chip LED - SML-A12DT(J) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Mini-mold side view chip LED
SML-A12DT(J)
Mini-mold side view chip LED SML-A12DT(J)
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-A12DT(J) SML-A12DT(J)
Product Name Mini-mold side view chip LED Mini-mold side view chip LED
LED Package: 1.6x0.55 (t=1.15) 1.6 mm x1.15 mm
LED Type Orange Orange
Peak Wavelength 606 nm (6060 Å) 606 nm (6060 Å)
Optical Power Output 75 milliwatts 75 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Brightness LED - MT6224-AHRG-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red; Green; Multi-Colored
Peak Wavelength 568 nm (5680 Å)
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers