ROHM Semiconductor GmbH PICOLED™ Series SML-P12Y2T(R)

Description
ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.
Description
ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.
Datasheet
Datasheet Summary
Powered by GS/AI

The SML-P12Y2T(R) is a yellow surface mount chip LED from ROHM's PICOLED,Ñ¢ series, designed for applications such as switch backlighting, indicators, and function displays. It features a compact size of 1.0 x 0.6 x 0.2 mm and offers a top view light direction. The device operates at a forward current of 20 mA, with a typical forward voltage ranging from 1.7 to 2.6 V. The luminous intensity at this current is between 16 and 100 mcd, depending on the specific classification. The dominant wavelength is approximately 577 to 583 nm. The SML-P12Y2T(R) has a viewing angle of 130° in the X-Y plane and 145° in the X'-Y' plane, making it suitable for a wide range of visibility. It is rated for a maximum reverse voltage of 5 V and can operate within a temperature range of -40 to +85°C. The product is classified as MSL Level 3, indicating specific handling requirements during assembly. This LED is not suitable for automotive or industrial applications requiring high reliability.

Datasheet Summary
Powered by GS/AI

The SML-P12Y2T(R) is a yellow surface mount chip LED from ROHM's PICOLED,Ñ¢ series, designed for applications such as switch backlighting, indicators, and function displays. It features a compact size of 1.0 x 0.6 x 0.2 mm and offers a top view light direction. The device operates at a forward current of 20 mA, with a typical forward voltage ranging from 1.7 to 2.6 V. The luminous intensity at this current is between 16 and 100 mcd, depending on the specific classification. The dominant wavelength is approximately 577 to 583 nm. The SML-P12Y2T(R) has a viewing angle of 130° in the X-Y plane and 145° in the X'-Y' plane, making it suitable for a wide range of visibility. It is rated for a maximum reverse voltage of 5 V and can operate within a temperature range of -40 to +85°C. The product is classified as MSL Level 3, indicating specific handling requirements during assembly. This LED is not suitable for automotive or industrial applications requiring high reliability.

Suppliers

Company
Product
Description
Supplier Links
PICOLED™ Series - SML-P12Y2T(R) - ROHM Semiconductor GmbH
Willich, Germany
PICOLED™ Series
SML-P12Y2T(R)
PICOLED™ Series SML-P12Y2T(R)
ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.

ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.

Supplier's Site Datasheet
PICOLED™ series - SML-P12Y2T(R) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PICOLED™ series
SML-P12Y2T(R)
PICOLED™ series SML-P12Y2T(R)
ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration,ultra- fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.

ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration,ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-P12Y2T(R) SML-P12Y2T(R)
Product Name PICOLED™ Series PICOLED™ series
LED Package: 1x0.6 (t=0.25) 1.0 mm x0.6 mm
LED Type Yellow Yellow
Peak Wavelength 580 nm (5800 Å) 580 nm (5800 Å)
Optical Power Output 52 milliwatts 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details