ROHM Semiconductor GmbH Reverse mount available chip LED with lens SML-S13UT

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor GmbH
Willich, Germany
Reverse mount available chip LED with lens
SML-S13UT
Reverse mount available chip LED with lens SML-S13UT
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Reverse mount available chip LED with lens
SML-S13UT
Reverse mount available chip LED with lens SML-S13UT
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-S13UT SML-S13UT
Product Name Reverse mount available chip LED with lens Reverse mount available chip LED with lens
LED Package: 3.2x1.6 (t=1.85) 3.2 mm x1.6 mm
LED Type Red Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Optical Power Output 75 milliwatts 75 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details