ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-Z14FT(A) | SML-Z14FT(A) |
| Product Name | High brightness chip LED with reflector | High brightness chip LED with reflector |
| LED Package: | 2.8x3.5 (t=2.05) | 3.5 mm x2.8 mm |
| LED Type | Green | Green |
| Peak Wavelength | 564 nm (5640 Å) | 564 nm (5640 Å) |
| Optical Power Output | 175 milliwatts | 175 milliwatts |