ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D13M8W | SML-D13M8W |
| Product Name | EXCELED™ series chip LED | EXCELED™ series chip LED |
| LED Package: | 1.6x0.8 (t=0.55) | 1.6 mm x0.8 mm |
| LED Type | Yellow; Green | Yellow; Green |
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) |
| Optical Power Output | 54 milliwatts | 54 milliwatts |