ROHM Semiconductor GmbH EXCELED™ series SLI-343M8G

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXCELED™ series - SLI-343M8G - ROHM Semiconductor GmbH
Willich, Germany
EXCELED™ series
SLI-343M8G
EXCELED™ series SLI-343M8G
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
EXCELED™ series - SLI-343M8G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
EXCELED™ series
SLI-343M8G
EXCELED™ series SLI-343M8G
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLI-343M8G SLI-343M8G
Product Name EXCELED™ series EXCELED™ series
LED Package: Circleφ3
LED Type Yellow; Green Yellow; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details