ROHM Semiconductor GmbH High brightness chip LED with reflector SML-Z14UT(A)

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor GmbH
Willich, Germany
High brightness chip LED with reflector
SML-Z14UT(A)
High brightness chip LED with reflector SML-Z14UT(A)
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High brightness chip LED with reflector
SML-Z14UT(A)
High brightness chip LED with reflector SML-Z14UT(A)
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-Z14UT(A) SML-Z14UT(A)
Product Name High brightness chip LED with reflector High brightness chip LED with reflector
LED Package: 2.8x3.5 (t=2.05) 3.5 mm x2.8 mm
LED Type Red Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Optical Power Output 168 milliwatts 168 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
3.0X2.5MM GREEN/WHITE SMD LED - APB3025CGKQWDF - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Green; White
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZM2CRKXDGK161WCCDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 640 nm (5150 to 6400 Å)
View Details