Infineon Technologies AG Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A full-speed-compliant USB to UART controller, integrating flash memory, voltage regulator and oscillator. It supports bus-powered and self-powered modes, and can enable efficient system power management with suspend and remote... | |
| Applications 48 V intermediate bus converter (IBC) Bringing a whole new lifestyle and health experience to today’s connected citizen Data center and AI data center solutions Information & communications technology... | |
| Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure | |
| Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure Designers who used this product also designed with XDPP1100-Q024 |... | |
| Applications Automotive battery management system (BMS) Small 1-cylinder combustion engine solution Smart buildings | |
| Applications Body electronics and power distribution Complete system solutions for smart TVs Edge computing | |
| Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Consumer electronics Convenient, smart, and secure wearables supporting your health and well-being. General purpose motor drive -... | |
| Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. General purpose motor drive - variating frequency... | |
| Applications Consumer electronics Wireless Communication | |
| Applications Data center and AI data center solutions State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with BSS138N | Small signal/small power... | |
| Applications DIN rail power supplies Semiconductor solutions for home entertainment applications Smart buildings | |
| Applications Information & communications technology | |
| Applications Residential air conditioning: Smart (IoT) and efficient cooling | |
| Home // Products // Transceivers // Powerline Communications // CY8CPLC10-28PVXIT | |
| Home // Products // Transceivers // Powerline Communications // CY8CPLC20-48LTXIT | |
| Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65211-24LTXI | |
| Single Port Type-C Controller ; Single-port USB Type-C controller |
| Next >> |