The CY7C68301B-56LFXC is a USB 2.0 to ATA/ATAPI bridge designed for battery-powered applications. It operates at low power with a supply voltage of 3.3V and supports high-speed (480 Mbps) and full-speed (12 Mbps) USB data transfer rates. This device is compliant with the USB Mass Storage Class and the ATA/ATAPI-6 specification, allowing it to interface with various mass storage devices, including hard drives and CompactFlash cards. The CY7C68301B features a fixed-function design that requires no firmware code, simplifying integration into systems. It supports one or two ATA/ATAPI devices and includes capabilities for high-impedance operation to share the ATA bus with other controllers. The device is available in a lead-free 56-pin QFN package, making it suitable for compact designs. Additionally, it supports multiple ATA commands and security features, enhancing its versatility for various applications.
USB Bridge, USB to ATA USB 2.0 ATA Interface 56-QFN (8x8)
USB Bridge, USB to ATA USB 2.0 ATA Interface 56-QFN (8x8)
IC USB 2.0 BRIDGE AT2LP 56VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY7C68301B-56LFXC-ND | CY7C68301B-56LFXC | CY7C68301B-56LFXC |
| Product Name | Controllers | Controllers | Interface - Controllers |
| Technology | USB; ATA | ATA | ATA |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.15V ~ 3.45V | Other; 3.15V ~ 3.45V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |