Infineon Technologies AG Controllers ADM6993X-AD-T-1

Description
Ethernet Switch 10/100 Base-T/TX/FX PHY Parallel Interface PG-BFQFP-128
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX/FX PHY Parallel Interface PG-BFQFP-128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - ADM6993X-AD-T-1-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100 Base-T/TX/FX PHY Parallel Interface PG-BFQFP-128

Ethernet Switch 10/100 Base-T/TX/FX PHY Parallel Interface PG-BFQFP-128

Buy Now Datasheet
Interface - Interface - Controllers - ADM6993X-AD-T-1 - 910525-ADM6993X-AD-T-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ADM6993X-AD-T-1
910525-ADM6993X-AD-T-1
Interface - Interface - Controllers - ADM6993X-AD-T-1 910525-ADM6993X-AD-T-1
Manufacturer: Infineon Technologies Win Source Part Number: 910525-ADM6993X-AD-T -1 Operating Temperature Range: 0°C ~ 115°C Features: Ethernet Switch 10/100 Base-T/TX/FX PHY Parallel Interface PG-BFQFP-128 Package: 128-BFQFP Package: Tray Part Status: Obsolete Family Name: ADM6993 Categories: Integrated Circuits (ICs) Case / Package: PG-BFQFP-128 ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 660 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADM6993XADT1, ADM6993XADT1XP, SP000076438

Manufacturer: Infineon Technologies
Win Source Part Number: 910525-ADM6993X-AD-T-1
Operating Temperature Range: 0°C ~ 115°C
Features: Ethernet Switch 10/100 Base-T/TX/FX PHY Parallel Interface PG-BFQFP-128
Package: 128-BFQFP
Package: Tray
Part Status: Obsolete
Family Name: ADM6993
Categories: Integrated Circuits (ICs)
Case / Package: PG-BFQFP-128
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 660
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADM6993XADT1, ADM6993XADT1XP, SP000076438

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ADM6993X-AD-T-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ADM6993X-AD-T-1
Integrated Circuits (ICs) - Interface - Controllers ADM6993X-AD-T-1
IC ETHERNET CONVERTER 128QFP

IC ETHERNET CONVERTER 128QFP

Supplier's Site
Interface - Controllers - ADM6993X-AD-T-1 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ADM6993X-AD-T-1
Interface - Controllers ADM6993X-AD-T-1
IC ETHERNET CONVERTER 128QFP

IC ETHERNET CONVERTER 128QFP

Supplier's Site Datasheet
Controllers - ADM6993X-AD-T-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ADM6993X-AD-T-1
Controllers ADM6993X-AD-T-1
Ethernet Switch 10/100 Base-T/TX/FX PHY Parallel Interface PG-FQFP-128

Ethernet Switch 10/100 Base-T/TX/FX PHY Parallel Interface PG-FQFP-128

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ADM6993X-AD-T-1-ND 910525-ADM6993X-AD-T-1 ADM6993X-AD-T-1 ADM6993X-AD-T-1 ADM6993X-AD-T-1
Product Name Controllers Interface - Interface - Controllers - ADM6993X-AD-T-1 Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology Ethernet; Parallel Ethernet; Ethernet Parallel Parallel
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 3.135V ~ 3.465V Other Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F) 0 to 115 C (32 to 239 F) 0 to 115 C (32 to 239 F) 0 to 115 C (32 to 239 F) 0 to 115 C (32 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Controllers - ADM6996LC-AC-T-1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology Ethernet; Ethernet
Device Type Sensor Interface; CardBus Controller
Supply Voltage Other
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 54LS610JD/B - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers