Infineon Technologies AG Integrated Circuits (ICs) - Interface - Telecom PEB 3324 E V1.4

Description
IC TELECOM INTERFACE 176-LBGA
Description
IC TELECOM INTERFACE 176-LBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The PEB 3324 E V1.4 is part of the VINETIC family of analog voice access integrated circuits from Infineon, designed for applications in Customer Premises Equipment (CPE) and Central Office (CO) access networks. This device supports two to four analog channels and features a fully programmable codec with integrated digital signal processing (DSP) capabilities. Key functionalities include support for various voice codecs such as G.711, G.726, G.723.1, and G.729 A/B/E, as well as advanced voice over packet features like ATM AAL2 and RTP packetization. The PEB 3324 E V1.4 also includes integrated line echo cancellation, T.38 fax relay support, and advanced diagnostic functions for line testing and quality of service. This product is suitable for a range of applications including residential gateways, VoIP routers, integrated access devices, and PBX systems. It is compatible with Infineon's SLIC devices, allowing for flexible system configurations tailored to specific needs. The device also offers enhanced power management and supports both AC and DC characteristics, making it adaptable for various international standards.

Datasheet Summary
Powered by GS/AI

The PEB 3324 E V1.4 is part of the VINETIC family of analog voice access integrated circuits from Infineon, designed for applications in Customer Premises Equipment (CPE) and Central Office (CO) access networks. This device supports two to four analog channels and features a fully programmable codec with integrated digital signal processing (DSP) capabilities. Key functionalities include support for various voice codecs such as G.711, G.726, G.723.1, and G.729 A/B/E, as well as advanced voice over packet features like ATM AAL2 and RTP packetization. The PEB 3324 E V1.4 also includes integrated line echo cancellation, T.38 fax relay support, and advanced diagnostic functions for line testing and quality of service. This product is suitable for a range of applications including residential gateways, VoIP routers, integrated access devices, and PBX systems. It is compatible with Infineon's SLIC devices, allowing for flexible system configurations tailored to specific needs. The device also offers enhanced power management and supports both AC and DC characteristics, making it adaptable for various international standards.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - PEB 3324 E V1.4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEB 3324 E V1.4
Integrated Circuits (ICs) - Interface - Telecom PEB 3324 E V1.4
IC TELECOM INTERFACE 176-LBGA

IC TELECOM INTERFACE 176-LBGA

Supplier's Site
Telecom - PEB 3324 E V1.4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Analog Voice Access PG-LBGA-176

Telecom IC Analog Voice Access PG-LBGA-176

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number PEB 3324 E V1.4 PEB 3324 E V1.4
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32282-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details