Infineon Technologies AG Interface - Interface - Specialized - PEB20534H-10V2.1 PEB20534H-10V2.1

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006669-PEB20534H-10 V2.1 Packaging: Bulk Interface: PCI Number of Channels: 4 Number of Pins: 208 Categories: Interface - Specialized Alternative Parts (Cross-Reference): PEB20534H-10V2.1PEB 20534 H-10 V2.1; PEB20534 H10 V2.1; PEB20534-H-10V2.1; PEB20534-H10 V2.1; PEB20534-H10-V2.1; PEB20534-H10V2.1; PEB20534H-10 V2.1; PEB20534H-10V21; PEB20534H10 V2.1; PEB20534H10-V2.1; PEB20534H10-V21; PEB20534H10V2.1; PEB20534H10V21; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006669-PEB20534H-10 V2.1 Packaging: Bulk Interface: PCI Number of Channels: 4 Number of Pins: 208 Categories: Interface - Specialized Alternative Parts (Cross-Reference): PEB20534H-10V2.1PEB 20534 H-10 V2.1; PEB20534 H10 V2.1; PEB20534-H-10V2.1; PEB20534-H10 V2.1; PEB20534-H10-V2.1; PEB20534-H10V2.1; PEB20534H-10 V2.1; PEB20534H-10V21; PEB20534H10 V2.1; PEB20534H10-V2.1; PEB20534H10-V21; PEB20534H10V2.1; PEB20534H10V21; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PEB20534H-10V2.1 - 1006669-PEB20534H-10V2.1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PEB20534H-10V2.1
1006669-PEB20534H-10V2.1
Interface - Interface - Specialized - PEB20534H-10V2.1 1006669-PEB20534H-10V2.1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006669-PEB20534H-10 V2.1 Packaging: Bulk Interface: PCI Number of Channels: 4 Number of Pins: 208 Categories: Interface - Specialized Alternative Parts (Cross-Reference): PEB20534H-10V2.1PEB 20534 H-10 V2.1; PEB20534 H10 V2.1; PEB20534-H-10V2.1; PEB20534-H10 V2.1; PEB20534-H10-V2.1; PEB20534-H10V2.1; PEB20534H-10 V2.1; PEB20534H-10V21; PEB20534H10 V2.1; PEB20534H10-V2.1; PEB20534H10-V21; PEB20534H10V2.1; PEB20534H10V21; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006669-PEB20534H-10V2.1
Packaging: Bulk
Interface: PCI
Number of Channels: 4
Number of Pins: 208
Categories: Interface - Specialized
Alternative Parts (Cross-Reference): PEB20534H-10V2.1PEB 20534 H-10 V2.1; PEB20534 H10 V2.1; PEB20534-H-10V2.1; PEB20534-H10 V2.1; PEB20534-H10-V2.1; PEB20534-H10V2.1; PEB20534H-10 V2.1; PEB20534H-10V21; PEB20534H10 V2.1; PEB20534H10-V2.1; PEB20534H10-V21; PEB20534H10V2.1; PEB20534H10V21;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1006669-PEB20534H-10V2.1
Product Name Interface - Interface - Specialized - PEB20534H-10V2.1
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details