Infineon Technologies AG Integrated Circuits (ICs) - Interface - Telecom PBL386112QNT

Description
Win Source Part Number: 1083932-PBL386112QNT Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Bulk Standard Package: 750 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-PBL386112QNT,LA NINFPBL386112QNT RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1083932-PBL386112QNT Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Bulk Standard Package: 750 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-PBL386112QNT,LA NINFPBL386112QNT RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1083932-PBL386112QNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1083932-PBL386112QNT
Integrated Circuits (ICs) - Interface - Telecom 1083932-PBL386112QNT
Win Source Part Number: 1083932-PBL386112QNT Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Bulk Standard Package: 750 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-PBL386112QNT,LA NINFPBL386112QNT RoHS Status: Not applicable

Win Source Part Number: 1083932-PBL386112QNT
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: *
Package: Bulk
Standard Package: 750
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-PBL386112QNT,LANINFPBL386112QNT
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-PBL386112QNT
Interface Transceiver IC 702-PBL386112QNT
SLIC Product overview: PBL386112QNT from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL386112QNT can be used for catalog matching and distributor lookup.

SLIC Product overview: PBL386112QNT from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL386112QNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PBL386112QNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PBL386112QNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PBL386112QNT
Integrated Circuits (ICs) - Interface - Telecom PBL386112QNT
SLIC

SLIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1083932-PBL386112QNT 702-PBL386112QNT PBL386112QNT PBL386112QNT
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
Line Interface ICs - 7098048 - RS Components, Ltd.
Specs
Device Type Transceiver; Multichannel line transceiver
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9845BJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details