Infineon Technologies AG Integrated Circuits (ICs) - Interface - Telecom PBL38621/2QNT

Description
Win Source Part Number: 971180-PBL38621/2QNT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 1.5 W Function: Subscriber Line Interface Circuit Interface: 2-Wire Current - Supply: 4mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-PBL38621/2QNT-4 48 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 971180-PBL38621/2QNT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 1.5 W Function: Subscriber Line Interface Circuit Interface: 2-Wire Current - Supply: 4mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-PBL38621/2QNT-4 48 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 971180-PBL38621/2QNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
971180-PBL38621/2QNT
Integrated Circuits (ICs) - Interface - Telecom 971180-PBL38621/2QNT
Win Source Part Number: 971180-PBL38621/2QNT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 1.5 W Function: Subscriber Line Interface Circuit Interface: 2-Wire Current - Supply: 4mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-PBL38621/2QNT-4 48 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 971180-PBL38621/2QNT
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 1.5 W
Function: Subscriber Line Interface Circuit
Interface: 2-Wire
Current - Supply: 4mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-PBL38621/2QNT-448
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Interface Transceiver IC - 702-PBL38621/2QNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PBL38621/2QNT
Interface Transceiver IC 702-PBL38621/2QNT
PBL38621/2 - FLEXISLIC, SUBSCRIB Product overview: PBL38621/2QNT from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38621/2QNT can be used for catalog matching and distributor lookup.

PBL38621/2 - FLEXISLIC, SUBSCRIB Product overview: PBL38621/2QNT from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38621/2QNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PBL38621/2QNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Circuit 28-PLCC

Telecom IC Subscriber Line Interface Circuit 28-PLCC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PBL38621/2QNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PBL38621/2QNT
Integrated Circuits (ICs) - Interface - Telecom PBL38621/2QNT
PBL38621/2 - FLEXISLIC, SUBSCRIB

PBL38621/2 - FLEXISLIC, SUBSCRIB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 971180-PBL38621/2QNT 702-PBL38621/2QNT PBL38621/2QNT PBL38621/2QNT
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906241 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers