Infineon Technologies AG Interface Transceiver IC PEB2075NV1.3

Description
ISDN D-CHANNEL EXCH. CONTROLLER Product overview: PEB2075NV1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2075NV1.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ISDN D-CHANNEL EXCH. CONTROLLER Product overview: PEB2075NV1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2075NV1.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-PEB2075NV1.3
Interface Transceiver IC 702-PEB2075NV1.3
ISDN D-CHANNEL EXCH. CONTROLLER Product overview: PEB2075NV1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2075NV1.3 can be used for catalog matching and distributor lookup.

ISDN D-CHANNEL EXCH. CONTROLLER Product overview: PEB2075NV1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2075NV1.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PEB2075NV1.3 - 272430-PEB2075NV1.3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB2075NV1.3
272430-PEB2075NV1.3
Interface - Interface - Telecom - PEB2075NV1.3 272430-PEB2075NV1.3
Manufacturer: Infineon Technologies Win Source Part Number: 272430-PEB2075NV1.3 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 272430-PEB2075NV1.3
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PEB2075NV1.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEB2075NV1.3
Integrated Circuits (ICs) - Interface - Telecom PEB2075NV1.3
ISDN D-CHANNEL EXCH. CONTROLLER

ISDN D-CHANNEL EXCH. CONTROLLER

Supplier's Site
Telecom - PEB2075NV1.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC ISDN 44-PLCC (16.6x16.6)

Telecom IC ISDN 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PEB2075NV1.3 272430-PEB2075NV1.3 PEB2075NV1.3 PEB2075NV1.3
Product Name Interface Transceiver IC Interface - Interface - Telecom - PEB2075NV1.3 Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Serializers, Deserializers - CLC020BCQ/NOPB - 141635-CLC020BCQ/NOPB - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 400000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Line Interface ICs - 1915288 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type DIP; Pdip
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 54LS610JD/B - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers