USB Controller Interface 48-QFN (7x7)
IC USB TO UART BRIDGE 48QFN
USB Controller Interface 48-QFN (7x7)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY7C69356-48LTXC-ND | CY7C69356-48LTXC | CY7C69356-48LTXC |
| Product Name | Controllers | Interface - Controllers | Controllers |
| Technology | USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |