CY8CMBR3175-LQXIT -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SENSOR, CAPACITIVE TOUCH
Infineon Technologies AG
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
CY8CMBR3175-LQXIT
Description
IC CAPSENSE EXPRESS
-
Quarktwin Technology Ltd.
Description
IC CAPSENSE EXPRESS
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CY8CMBR3175-LQXIT |
CY8CMBR3175-LQXIT |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
Sensor, Capacitive Touch |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface; Storage Interface
Features
RoHS
Operating Temperature
-40 C (-40 F)
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Supply Voltage
Other; 2V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-SOIC (0.154\", 3.90mm Width)
View Details