Manufacturer: Infineon Technologies
Win Source Part Number: 128966-ADM6926ABT1
Packaging: Tray
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 115°C
Case / Package: P-FQFP-128
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC SWITCH CNTRLR 10/100 128QFP
IC SWITCH CNTRLR 10/100 128QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 128966-ADM6926ABT1 | ADM6926ABT1-ND | ADM6926ABT1 | ADM6926ABT1 | ADM6926ABT1 |
| Product Name | Interface - Interface - Controllers - ADM6926ABT1 | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 3.135 V ~ 3.465 V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V | |
| Operating Temperature | 0 to 115 C (32 to 239 F) | 0 to 115 C (32 to 239 F) | 0 to 115 C (32 to 239 F) | 0 to 115 C (32 to 239 F) | 0 to 115 C (32 to 239 F) |
| Package Type | QFP; P-FQFP-128 | 128-BFQFP | QFP | QFP; 128-BFQFP | QFP; 128-BFQFP |