Infineon Technologies AG Interface - Interface - CODECs - PEB2060NV4.5 PEB2060NV4.5

Description
Manufacturer: Infineon Technologies Win Source Part Number: 272424-PEB2060NV4.5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 272424-PEB2060NV4.5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PEB2060NV4.5 - 272424-PEB2060NV4.5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PEB2060NV4.5
272424-PEB2060NV4.5
Interface - Interface - CODECs - PEB2060NV4.5 272424-PEB2060NV4.5
Manufacturer: Infineon Technologies Win Source Part Number: 272424-PEB2060NV4.5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 272424-PEB2060NV4.5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 716-PEB2060NV4.5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-PEB2060NV4.5
Interface Transceiver IC 716-PEB2060NV4.5
SICOFI SIGNAL PROCESSING CODEC F Product overview: PEB2060NV4.5 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PEB2060NV4.5 can be used for catalog matching and distributor lookup.

SICOFI SIGNAL PROCESSING CODEC F Product overview: PEB2060NV4.5 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PEB2060NV4.5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - CODECs - PEB2060NV4.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
PEB2060NV4.5
Integrated Circuits (ICs) - Interface - CODECs PEB2060NV4.5
SICOFI SIGNAL PROCESSING CODEC F

SICOFI SIGNAL PROCESSING CODEC F

Supplier's Site
CODECS - PEB2060NV4.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 272424-PEB2060NV4.5 716-PEB2060NV4.5 PEB2060NV4.5 PEB2060NV4.5
Product Name Interface - Interface - CODECs - PEB2060NV4.5 Interface Transceiver IC Integrated Circuits (ICs) - Interface - CODECs CODECS
Device Type Transceiver Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1092812-SI3210M-E-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers