Infineon Technologies AG Interface Transceiver IC IFX1021SJXUMA1

Description
IC TRANSCEIVER FULL 1/1 DSO-8 / 1/1 Transceiver Full LINbus PG-DSO-8 Product overview: IFX1021SJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IFX1021SJXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 DSO-8 / 1/1 Transceiver Full LINbus PG-DSO-8 Product overview: IFX1021SJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IFX1021SJXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-IFX1021SJXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-IFX1021SJXUMA1
Interface Transceiver IC 754-IFX1021SJXUMA1
IC TRANSCEIVER FULL 1/1 DSO-8 / 1/1 Transceiver Full LINbus PG-DSO-8 Product overview: IFX1021SJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IFX1021SJXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 DSO-8 / 1/1 Transceiver Full LINbus PG-DSO-8 Product overview: IFX1021SJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IFX1021SJXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 961851-IFX1021SJXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
961851-IFX1021SJXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 961851-IFX1021SJXUMA1
Win Source Part Number: 961851-IFX1021SJXUMA 1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 20kBd Voltage - Supply: 7V ~ 27V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): MCP2003A-E/SN; TJA1021T/20/C,118; TJA1021T/20/C,112; MCP2004A-E/SN; TJA1021T/10/C,118IFX 1021SJ; SP000870896; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFIFX1021SJXUMA1 ,2156-IFX1021SJXUMA1

Win Source Part Number: 961851-IFX1021SJXUMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 20kBd
Voltage - Supply: 7V ~ 27V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): MCP2003A-E/SN; TJA1021T/20/C,118; TJA1021T/20/C,112; MCP2004A-E/SN; TJA1021T/10/C,118IFX1021SJ; SP000870896;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: INFINFIFX1021SJXUMA1,2156-IFX1021SJXUMA1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-IFX1021SJXUMA1 961851-IFX1021SJXUMA1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4730SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details