Infineon Technologies AG Interface - Interface - Controllers - ADM7008XA3T1 ADM7008XA3T1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 767953-ADM7008XA3T1 Packaging: Tray Package: 128-BFQFP Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: PG-BFQFP-128 Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 767953-ADM7008XA3T1 Packaging: Tray Package: 128-BFQFP Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: PG-BFQFP-128 Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ADM7008XA3T1 - 767953-ADM7008XA3T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ADM7008XA3T1
767953-ADM7008XA3T1
Interface - Interface - Controllers - ADM7008XA3T1 767953-ADM7008XA3T1
Manufacturer: Infineon Technologies Win Source Part Number: 767953-ADM7008XA3T1 Packaging: Tray Package: 128-BFQFP Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: PG-BFQFP-128 Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 767953-ADM7008XA3T1
Packaging: Tray
Package: 128-BFQFP
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-BFQFP-128
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Controllers - ADM7008XA3T1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
ADM7008XA3T1-ND
Controllers ADM7008XA3T1-ND
Interface PG-BFQFP-128

Interface PG-BFQFP-128

Buy Now Datasheet
Controllers - ADM7008XA3T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ADM7008XA3T1
Controllers ADM7008XA3T1
Interface PG-BFQFP-128

Interface PG-BFQFP-128

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ADM7008XA3T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ADM7008XA3T1
Integrated Circuits (ICs) - Interface - Controllers ADM7008XA3T1
IC SWITCH CTRLR 10/100 128QFP

IC SWITCH CTRLR 10/100 128QFP

Supplier's Site
Interface - Controllers - ADM7008XA3T1 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ADM7008XA3T1
Interface - Controllers ADM7008XA3T1
IC SWITCH CTRLR 10/100 128QFP

IC SWITCH CTRLR 10/100 128QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 767953-ADM7008XA3T1 ADM7008XA3T1-ND ADM7008XA3T1 ADM7008XA3T1 ADM7008XA3T1
Product Name Interface - Interface - Controllers - ADM7008XA3T1 Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details