Infineon Technologies AG Interface Transceiver IC PBL38620/2QNA

Description
IC TELECOM INTERFACE PLCC-28 Product overview: PBL38620/2QNA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38620/2QNA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE PLCC-28 Product overview: PBL38620/2QNA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38620/2QNA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PBL38620/2QNA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PBL38620/2QNA
Interface Transceiver IC 702-PBL38620/2QNA
IC TELECOM INTERFACE PLCC-28 Product overview: PBL38620/2QNA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38620/2QNA can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE PLCC-28 Product overview: PBL38620/2QNA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38620/2QNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PBL38620/2QNA - 061136-PBL38620/2QNA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PBL38620/2QNA
061136-PBL38620/2QNA
Interface - Interface - Telecom - PBL38620/2QNA 061136-PBL38620/2QNA
Manufacturer: Infineon Technologies Win Source Part Number: 061136-PBL38620/2QNA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 290mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: P/PG-LCC-28 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 061136-PBL38620/2QNA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 290mW
Includes: Current Feeding, Ground Key Detector, Ring Relay Driver
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: P/PG-LCC-28
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 5V
Operating Supply Current: 2.8mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PBL38620/2QNA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PBL38620/2QNA
Integrated Circuits (ICs) - Interface - Telecom PBL38620/2QNA
IC TELECOM INTERFACE PLCC-28

IC TELECOM INTERFACE PLCC-28

Supplier's Site
Telecom - PBL38620/2QNA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) P/PG-LCC-28-3

Telecom IC Subscriber Line Interface Concept (SLIC) P/PG-LCC-28-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PBL38620/2QNA 061136-PBL38620/2QNA PBL38620/2QNA PBL38620/2QNA
Product Name Interface Transceiver IC Interface - Interface - Telecom - PBL38620/2QNA Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 5V Other; 5V Other Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2435-F-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details