USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
USB HUB CONTROLLER, 4 PORT, TQFP-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:-; No. of Ports:4 Port RoHS Compliant: Yes
USB HUB CONTROLLER, 4 PORT, TQFP-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:-; No. of Ports:4 Port; Operating RoHS Compliant: Yes
IC CONTROLLER USB 48TQFP
USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
IC CONTROLLER USB 48TQFP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 448-CY7C65642-48AXCTDKR-ND | 41AH7429 | CY7C65642-48AXCT | CY7C65642-48AXCT | CY7C65642-48AXCT |
| Product Name | Controllers | Usb Hub Controller, 4 Port, Tqfp-48; Usb Ic Type Cypress Infineon Technologies | Interface - Controllers | Controllers | Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 3.15V ~ 5.25V | Other; 3.15V | Other; 3.15V ~ 5.25V | Other; 3.15V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |