Infineon Technologies AG Interface - Interface - Telecom - PEB20256EV2.1 PEB20256EV2.1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 061380-PEB20256EV2.1 Packaging: Tray Mounting: SMD (SMT) Power (Watts): 3W Family Name: PEB20256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 388-BGA (35x35) Purpose: Multichannel Network Interface Controller (MUNICH) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 200mA Introduction Date: April 09, 2001 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 061380-PEB20256EV2.1 Packaging: Tray Mounting: SMD (SMT) Power (Watts): 3W Family Name: PEB20256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 388-BGA (35x35) Purpose: Multichannel Network Interface Controller (MUNICH) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 200mA Introduction Date: April 09, 2001 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEB20256EV2.1 - 061380-PEB20256EV2.1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB20256EV2.1
061380-PEB20256EV2.1
Interface - Interface - Telecom - PEB20256EV2.1 061380-PEB20256EV2.1
Manufacturer: Infineon Technologies Win Source Part Number: 061380-PEB20256EV2.1 Packaging: Tray Mounting: SMD (SMT) Power (Watts): 3W Family Name: PEB20256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 388-BGA (35x35) Purpose: Multichannel Network Interface Controller (MUNICH) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 200mA Introduction Date: April 09, 2001 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 061380-PEB20256EV2.1
Packaging: Tray
Mounting: SMD (SMT)
Power (Watts): 3W
Family Name: PEB20256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 388-BGA (35x35)
Purpose: Multichannel Network Interface Controller (MUNICH)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 200mA
Introduction Date: April 09, 2001
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 061380-PEB20256EV2.1
Product Name Interface - Interface - Telecom - PEB20256EV2.1
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details