Infineon Technologies AG Interface - Interface - Telecom - PEB 4364 T V1.2 PEB 4364 T V1.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 791680-PEB 4364 T V1.2 Series: DuSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3 V ~ 5 V Function: Dual Channel Subscriber Line Interface Circuit (DuSLIC) Interface: IOM-2, PCM Part Status: Obsolete(EOL) Includes: DTMF Generator and Decoder, Line Echo Cancellation (LEC), Teletax (TTX) Generation, Universal Tone Detection (UTD) Categories: Integrated Circuits (ICs) Operating Supply Current: 105mA Manufacturer Package: P-DSO-36-15 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 791680-PEB 4364 T V1.2 Series: DuSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3 V ~ 5 V Function: Dual Channel Subscriber Line Interface Circuit (DuSLIC) Interface: IOM-2, PCM Part Status: Obsolete(EOL) Includes: DTMF Generator and Decoder, Line Echo Cancellation (LEC), Teletax (TTX) Generation, Universal Tone Detection (UTD) Categories: Integrated Circuits (ICs) Operating Supply Current: 105mA Manufacturer Package: P-DSO-36-15 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEB 4364 T V1.2 - 791680-PEB 4364 T V1.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB 4364 T V1.2
791680-PEB 4364 T V1.2
Interface - Interface - Telecom - PEB 4364 T V1.2 791680-PEB 4364 T V1.2
Manufacturer: Infineon Technologies Win Source Part Number: 791680-PEB 4364 T V1.2 Series: DuSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3 V ~ 5 V Function: Dual Channel Subscriber Line Interface Circuit (DuSLIC) Interface: IOM-2, PCM Part Status: Obsolete(EOL) Includes: DTMF Generator and Decoder, Line Echo Cancellation (LEC), Teletax (TTX) Generation, Universal Tone Detection (UTD) Categories: Integrated Circuits (ICs) Operating Supply Current: 105mA Manufacturer Package: P-DSO-36-15 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 791680-PEB 4364 T V1.2
Series: DuSLIC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3.3 V ~ 5 V
Function: Dual Channel Subscriber Line Interface Circuit (DuSLIC)
Interface: IOM-2, PCM
Part Status: Obsolete(EOL)
Includes: DTMF Generator and Decoder, Line Echo Cancellation (LEC), Teletax (TTX) Generation, Universal Tone Detection (UTD)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 105mA
Manufacturer Package: P-DSO-36-15
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-PEB 4364 T V1.2
Interface Transceiver IC 702-PEB 4364 T V1.2
IC TELECOM INTERFACE PDSO-36 Product overview: PEB 4364 T V1.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB 4364 T V1.2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE PDSO-36 Product overview: PEB 4364 T V1.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB 4364 T V1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PEB 4364 T V1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Dual Channel Subscriber Line Interface Circuit (DuSLIC) P-DSO-36-15

Telecom IC Dual Channel Subscriber Line Interface Circuit (DuSLIC) P-DSO-36-15

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PEB 4364 T V1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEB 4364 T V1.2
Integrated Circuits (ICs) - Interface - Telecom PEB 4364 T V1.2
IC TELECOM INTERFACE PDSO-36

IC TELECOM INTERFACE PDSO-36

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791680-PEB 4364 T V1.2 702-PEB 4364 T V1.2 PEB 4364 T V1.2 PEB 4364 T V1.2
Product Name Interface - Interface - Telecom - PEB 4364 T V1.2 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.3 V ~ 5 V Other; 3.3V ~ 5V 5V; Other; 3.3V ~ 5V 5V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Specialized - IP4788CZ32J - 809530-IP4788CZ32J - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
View Details
4 suppliers