Infineon Technologies AG Interface - Interface - Telecom - PEB4266VV1.2 PEB4266VV1.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 209793-PEB4266VV1.2 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Includes: DTMF Generator and Decoder, Line Echo Cancellation (LEC), Teletax (TTX) Generation, Universal Tone Detection (UTD) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-VQFN-48-4 Purpose: Dual Channel Subscriber Line Interface Circuit (DuSLIC) Supply Voltage - Operating: 5V Operating Supply Current: 60mA, 90mA Alternative Parts (Cross-Reference): Si3220-KQR; PEB 4264-0 T V1.2; PEB4266TV1.2XT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 209793-PEB4266VV1.2 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Includes: DTMF Generator and Decoder, Line Echo Cancellation (LEC), Teletax (TTX) Generation, Universal Tone Detection (UTD) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-VQFN-48-4 Purpose: Dual Channel Subscriber Line Interface Circuit (DuSLIC) Supply Voltage - Operating: 5V Operating Supply Current: 60mA, 90mA Alternative Parts (Cross-Reference): Si3220-KQR; PEB 4264-0 T V1.2; PEB4266TV1.2XT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEB4266VV1.2 - 209793-PEB4266VV1.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB4266VV1.2
209793-PEB4266VV1.2
Interface - Interface - Telecom - PEB4266VV1.2 209793-PEB4266VV1.2
Manufacturer: Infineon Technologies Win Source Part Number: 209793-PEB4266VV1.2 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Includes: DTMF Generator and Decoder, Line Echo Cancellation (LEC), Teletax (TTX) Generation, Universal Tone Detection (UTD) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-VQFN-48-4 Purpose: Dual Channel Subscriber Line Interface Circuit (DuSLIC) Supply Voltage - Operating: 5V Operating Supply Current: 60mA, 90mA Alternative Parts (Cross-Reference): Si3220-KQR; PEB 4264-0 T V1.2; PEB4266TV1.2XT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 209793-PEB4266VV1.2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Includes: DTMF Generator and Decoder, Line Echo Cancellation (LEC), Teletax (TTX) Generation, Universal Tone Detection (UTD)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: P-VQFN-48-4
Purpose: Dual Channel Subscriber Line Interface Circuit (DuSLIC)
Supply Voltage - Operating: 5V
Operating Supply Current: 60mA, 90mA
Alternative Parts (Cross-Reference): Si3220-KQR; PEB 4264-0 T V1.2; PEB4266TV1.2XT;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
VQFN Interface Transceiver IC - 702-PEB4266VV1.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Interface Transceiver IC
702-PEB4266VV1.2
VQFN Interface Transceiver IC 702-PEB4266VV1.2
IC SLIC VOICE ACCESS VQFN-48 Product overview: PEB4266VV1.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB4266VV1.2 can be used for catalog matching and distributor lookup.

IC SLIC VOICE ACCESS VQFN-48 Product overview: PEB4266VV1.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB4266VV1.2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 209793-PEB4266VV1.2 702-PEB4266VV1.2
Product Name Interface - Interface - Telecom - PEB4266VV1.2 VQFN Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260829-SI32178-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface - Specialized - AD9393BBCZRL-80 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type 76-TFBGA, CSPBGA
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details