Infineon Technologies AG Interface - Interface - Telecom - PBL38630/2QNA PBL38630/2QNA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 128807-PBL38630/2QNA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 730mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: P/PG-LCC-28 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 128807-PBL38630/2QNA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 730mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: P/PG-LCC-28 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PBL38630/2QNA - 128807-PBL38630/2QNA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PBL38630/2QNA
128807-PBL38630/2QNA
Interface - Interface - Telecom - PBL38630/2QNA 128807-PBL38630/2QNA
Manufacturer: Infineon Technologies Win Source Part Number: 128807-PBL38630/2QNA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 730mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: P/PG-LCC-28 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 128807-PBL38630/2QNA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 730mW
Includes: Current Feeding, Ground Key Detector, Ring Relay Driver
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: P/PG-LCC-28
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 5V
Operating Supply Current: 2.8mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-PBL38630/2QNA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PBL38630/2QNA
Interface Transceiver IC 702-PBL38630/2QNA
IC LINE INTERFACE SLIC PLCC-28 Product overview: PBL38630/2QNA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38630/2QNA can be used for catalog matching and distributor lookup.

IC LINE INTERFACE SLIC PLCC-28 Product overview: PBL38630/2QNA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38630/2QNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PBL38630/2QNA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) P/PG-LCC-28-3

Telecom IC Subscriber Line Interface Concept (SLIC) P/PG-LCC-28-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 128807-PBL38630/2QNA 702-PBL38630/2QNA PBL38630/2QNA
Product Name Interface - Interface - Telecom - PBL38630/2QNA Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface - Interface - Controllers - ADM6996FCX-AD-R-1 - 1014747-ADM6996FCX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details