Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface PG-BFQFP-128
Manufacturer: Infineon Technologies
Win Source Part Number: 767948-ADM6996A1T3
Packaging: Tray
Operating Temperature Range: 0°C ~ 115°C
Package: 128-BFQFP
Operating Supply Voltage: 2.8 V ~ 3.465 V
Protocol: Ethernet
Function: Switch
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-BFQFP-128
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC SWITCH CTRLR 10/100 128QFP
IC SWITCH CTRLR 10/100 128QFP
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface PG-BFQFP-128
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ADM6996A1T3-ND | 767948-ADM6996A1T3 | ADM6996A1T3 | ADM6996A1T3 | ADM6996A1T3 |
| Product Name | Controllers | Interface - Interface - Controllers - ADM6996A1T3 | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | Ethernet; Parallel | Ethernet; Ethernet | Parallel | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 2.8V ~ 3.465V | Other; 2.8 V ~ 3.465 V | Other | Other; 2.8V ~ 3.465V | |
| Operating Temperature | 0 to 115 C (32 to 239 F) | 0 to 115 C (32 to 239 F) | 0 to 115 C (32 to 239 F) | 0 to 115 C (32 to 239 F) | 0 to 115 C (32 to 239 F) |