Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
1500
2000
2500
3000
3500
4000
4250
4300
4350
4400
4450
4500
4520
4530
4540
4550
4560
4570
4576
4577
4578
4579
4580
4581
4582
4583
4584
4585
4586
4587
4588
4590
4600
4610
4620
4630
4640
4650
4700
4750
4800
4850
4900
5000
5409
| Product Name | Notes |
|---|---|
| 12-way Datamate J-Tek Male Crimp Connect | |
| 14-way Datamate J-Tek Male Crimp Connect | |
| 15 Rcpt | |
| 16-way Datamate J-Tek Male Crimp Connect | |
| 34-way Datamate J-Tek Male Crimp Connect | |
| 50-way Datamate J-Tek Male Crimp Connect | |
| CONNECTOR WITH CABLE/WIRE INSULATED 900 | |
| Connector | |
| CONTACTS - AS39029 CONTACTS | |
| Contacts | |
| Datamate 3-Row J-Tek, Mix-Tek Female Cri | |
| Datamate Coax Jack (Female) Connector fo | |
| Datamate Coax Plug (Male) Horizontal Thr | |
| Datamate Coax Plug (Male) Vertical Throu | |
| Datamate J-Tek Flex Circuit Assembly, Ma | |
| Datamate Mix-Tek Female Crimp Connector, | |
| Datamate Mix-Tek Female Horizontal Throu | |
| Datamate Mix-Tek Female Straight Solder | |
| Datamate Mix-Tek Female Vertical Through | |
| Datamate Mix-Tek Male Straight Solder Hi | |
| Datamate Mix-Tek Male Vertical Throughbo | |
| Electronic Component | |
| HOLTITE CONTACT 3 | |
| M Series Sensor Connector, M8, A Code, M | |
| MICRO 9C PIN /11 18 WHT NI | |
| Micro D Connector | |
| MICRO-D CONNECTORS - MICRO-D CONNECTORS | |
| MICRO-D Plug, 25Pos, Crimp; | |
| MICRO-D, 15 PLUG (PIN) | |
| MICRO-D, 31 RCPT | |
| MICRO-D, 9 PLUG (PIN) | |
| MICRO-D, 9 RCPT CONNECTOR | |
| MICRO-D, 9 RCPT | |
| MICRO-D, SIZE 9 PLUG (PIN | |
| Mil Spec Metal Cable Connector | |
| MIL-DTL-83513 Metal Shell Connector | Pl | |
| MIL-DTL-83513 Metal Shell Connector | So | |
| Mil-Spec Circular Backshell | |
| OFF-THE-SHELF - Datamate Mix-Tek Female | |
| Plug 9 Positions Shell Finish - Cadmium | |
| PROTECTIVE COVERS - DUMMY STOWAGE RECEPT | |
| STS H-CR-436-36 CRIMP | |
| STS H-CR-436-37 CRIMP |
| << Prev | Next >> |