HARWIN Rectangular Connector Contacts M80-PF5

Description
Socket Contact Gold 10 AWG Solder Cup Power
Request a Quote Datasheet
Description
Socket Contact Gold 10 AWG Solder Cup Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-3962-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-3962-ND
Rectangular Connector Contacts 952-3962-ND
Socket Contact Gold 10 AWG Solder Cup Power

Socket Contact Gold 10 AWG Solder Cup Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-PF5
Contacts M80-PF5
Contacts

Contacts

Buy Now
Swedesboro, NJ, United States
Contacts
M80-PF5
Contacts M80-PF5
Datamate Mix-Tek Female Straight Solder

Datamate Mix-Tek Female Straight Solder

Buy Now
Contact, Socket, Solder, 10Awg; Product Range Harwin - 75X9968 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 10Awg; Product Range Harwin
75X9968
Contact, Socket, Solder, 10Awg; Product Range Harwin 75X9968
CONTACT, SOCKET, SOLDER, 10AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, SOLDER, 10AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3962-ND M80-PF5 75X9968
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Solder, 10Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data