Amphenol Canada Corp. M83513 micro d M83513/02-FN

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/02-FN
M83513 micro d M83513/02-FN
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Swedesboro, NJ, United States
M83513 micro d
M83513/02-FN
M83513 micro d M83513/02-FN
Micro D Connector

Micro D Connector

Buy Now
D-Sub Connector Assemblies - 4305-M83513/02-FN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/02-FN-ND
D-Sub Connector Assemblies 4305-M83513/02-FN-ND
CONN MICRO-D RCPT 37POS SLDR CUP

CONN MICRO-D RCPT 37POS SLDR CUP

Buy Now Datasheet
D Sub Conn, Rcpt, 37 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5075 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5075
D Sub Conn, Rcpt, 37 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5075
D SUB CONN, RCPT, 37 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, 37 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/02-FN 4305-M83513/02-FN-ND 23AJ5075
Product Name M83513 micro d D-Sub Connector Assemblies D Sub Conn, Rcpt, 37 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products