Amphenol Canada Corp. M83513 micro d M83513/01-GC

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/01-GC
M83513 micro d M83513/01-GC
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
D Sub Connectors - 2134002 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2134002
D Sub Connectors 2134002
51 P DType MicroD Plug Male Pins MilSpec

51 P DType MicroD Plug Male Pins MilSpec

Supplier's Site
D-Sub Connector Assemblies - 4305-M83513/01-GC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/01-GC-ND
D-Sub Connector Assemblies 4305-M83513/01-GC-ND
CONN METAL PLUG SIZE 51

CONN METAL PLUG SIZE 51

Buy Now Datasheet
D Sub Conn, Plug, 51 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5060 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 51 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5060
D Sub Conn, Plug, 51 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5060
D SUB CONN, PLUG, 51 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

D SUB CONN, PLUG, 51 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-GC 2134002 4305-M83513/01-GC-ND 23AJ5060
Product Name M83513 micro d D Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, 51 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Multipole Connectors - B Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details