The M83513 Micro D Connector is a metal shell connector designed for applications requiring a compact and reliable connection. It features a 31 contact arrangement with solder pot contact type, made from gold plated copper alloy, ensuring low contact resistance of 8 milliohms maximum. The shell is constructed from aluminum with a cadmium/yellow chromate finish over nickel, providing durability and corrosion resistance. This connector has a maximum current rating of 3 A and can withstand a dielectric voltage of 600 VAC at sea level and 150 VAC at 70,000 feet altitude. It offers high insulator resistance of at least 5000 megohms and is rated for thermal shock from -55°C to +125°C. The connector is designed to endure physical shocks of up to 50 G's and vibrations of 20 G's across a frequency range of 10-2000 Hz for 12 hours. It supports 500 mating cycles and has moisture resistance with insulator resistance exceeding 100 megohms. The product is not RoHS compliant.
31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
M83513 MICRO D CONNECTOR ROHS COMPLIANT: NO
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M83513/02-EC | 1200-1177-ND | 18AH1424 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | M83513 Micro D Connector Rohs Compliant Itt Cannon |
| Connector Type | D-Sub Connector | D-Sub Connector | Micro Connector and Nano Connector |