25 P DType MicroD Recpt Female Skt MilSp
CONN MICRO-D RCPT 25POS SLDR CUP
D SUB CONN, RCPT, 25 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2134014 | M83513/02-DC | 4305-M83513/02-DC-ND | 23AJ5070 |
| Product Name | D Sub Connectors | M83513 micro d | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 25 Pos, Solder Cup; D Sub Connector Type Amphenol Canada |
| Connector Type | D-Sub Connector | Micro Connector and Nano Connector | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Cup | Solder Cup |